Vishay Intertechnology, Inc. Capacitors - Film Capacitors MKP385256160JFI2B0

Description
CAP FILM 5600PF 5% 1.6KVDC RAD
Description
CAP FILM 5600PF 5% 1.6KVDC RAD
Datasheet
Datasheet Summary
Powered by GS/AI

The MKP385256160JFI2B0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance under steep pulse conditions. It features a capacitance range from 0.00047 OºF to 82 OºF with a tolerance of ±5%. The capacitor is rated for a DC voltage of 160 V and has a maximum operating temperature of 110 °C, with a limited time rating of 125 °C. This component is suitable for use in switch mode power supplies, electronic lighting, motor control circuits, and high-frequency operations. The construction includes a flame-retardant plastic case and epoxy resin, ensuring durability and safety. The leads are tinned wire, and the product is available in various packaging options, including bulk and tape on reel. Engineers should consider this capacitor for applications that demand low loss and high-density packaging, as well as for circuits that experience steep voltage pulses.

Datasheet Summary
Powered by GS/AI

The MKP385256160JFI2B0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance under steep pulse conditions. It features a capacitance range from 0.00047 OºF to 82 OºF with a tolerance of ±5%. The capacitor is rated for a DC voltage of 160 V and has a maximum operating temperature of 110 °C, with a limited time rating of 125 °C. This component is suitable for use in switch mode power supplies, electronic lighting, motor control circuits, and high-frequency operations. The construction includes a flame-retardant plastic case and epoxy resin, ensuring durability and safety. The leads are tinned wire, and the product is available in various packaging options, including bulk and tape on reel. Engineers should consider this capacitor for applications that demand low loss and high-density packaging, as well as for circuits that experience steep voltage pulses.

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - MKP385256160JFI2B0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP385256160JFI2B0
Capacitors - Film Capacitors MKP385256160JFI2B0
CAP FILM 5600PF 5% 1.6KVDC RAD

CAP FILM 5600PF 5% 1.6KVDC RAD

Supplier's Site
Film Capacitors MKP385256160JFI2B0
CAP FILM 5600PF 5% 1.6KVDC RAD

CAP FILM 5600PF 5% 1.6KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number MKP385256160JFI2B0 MKP385256160JFI2B0
Product Name Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Film Paper Film Capacitors - 105PSB102K4JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Ceramic Capacitors - 1608-050525000820GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details