Vishay Intertechnology, Inc. Film Capacitors MKP385256085JC02W0

Description
CAP FILM 5600PF 5% 850VDC RADIAL
Description
CAP FILM 5600PF 5% 850VDC RADIAL
Datasheet
Datasheet Summary
Powered by GS/AI

The MKP385256085JC02W0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance under steep pulse conditions. It features a capacitance of 5600 pF with a tolerance of ±5%, and is rated for a DC voltage of 850 V. The capacitor operates effectively within a temperature range of -55 °C to +110 °C, with a maximum operating temperature of 125 °C for limited durations. This component is suitable for various applications, including switch mode power supplies (SMPS), electronic lighting, motor control circuits, and high-frequency operations. It is constructed with a flame-retardant plastic case and epoxy resin, ensuring durability and safety in demanding environments. The leads are made of tinned wire, and the capacitor is available in different packaging options, including bulk and tape on reel. Engineers considering this product should note its low contact resistance and low loss dielectric properties, which contribute to its efficiency in electronic circuits.

Datasheet Summary
Powered by GS/AI

The MKP385256085JC02W0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance under steep pulse conditions. It features a capacitance of 5600 pF with a tolerance of ±5%, and is rated for a DC voltage of 850 V. The capacitor operates effectively within a temperature range of -55 °C to +110 °C, with a maximum operating temperature of 125 °C for limited durations. This component is suitable for various applications, including switch mode power supplies (SMPS), electronic lighting, motor control circuits, and high-frequency operations. It is constructed with a flame-retardant plastic case and epoxy resin, ensuring durability and safety in demanding environments. The leads are made of tinned wire, and the capacitor is available in different packaging options, including bulk and tape on reel. Engineers considering this product should note its low contact resistance and low loss dielectric properties, which contribute to its efficiency in electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors MKP385256085JC02W0
CAP FILM 5600PF 5% 850VDC RADIAL

CAP FILM 5600PF 5% 850VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKP385256085JC02W0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP385256085JC02W0
Capacitors - Film Capacitors MKP385256085JC02W0
CAP FILM 5600PF 5% 850VDC RADIAL

CAP FILM 5600PF 5% 850VDC RADIAL

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MKP385256085JC02W0 MKP385256085JC02W0
Product Name Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0056 microF 0.0056 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF270J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105PMB850K#P2 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details