CAP, 4700PF, 1KV, FILM, RADIAL ROHS COMPLIANT: YES
CAP FILM 4700PF 5% 1KVDC RADIAL
CAP FILM 4700PF 5% 1KVDC RADIAL
| Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 82AH7542 | MKP385247100JDM2B0 | MKP385247100JDM2B0 |
| Product Name | Cap, 4700Pf, 1Kv, Film, Radial Rohs Compliant Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |