CAP FILM 4700PF 5% 630VDC RADIAL
CAP FILM 4700PF 5% 630VDC RADIAL
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385247063JC02G0 | MKP385247063JC02G0 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |