Vishay Intertechnology, Inc. Capacitors - Film Capacitors MKP385243100JDA2B0

Description
CAP FILM 4300PF 5% 1KVDC RADIAL
Description
CAP FILM 4300PF 5% 1KVDC RADIAL
Datasheet
Datasheet Summary
Powered by GS/AI

The MKP385243100JDA2B0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 4300 pF with a tolerance of ±5%. The capacitor is rated for a DC voltage of 1000 V and is suitable for high-frequency and pulse operations, making it ideal for use in switch mode power supplies, electronic lighting, motor control circuits, and loudspeaker crossover networks. This capacitor has a maximum operating temperature of 110 °C and can withstand limited exposure to temperatures up to 125 °C. It is constructed with a flame-retardant plastic case and epoxy resin, complying with UL-class 94 V-0 standards. The leads are made of tinned wire, ensuring low contact resistance and reliable connections. The product is available in various lead pitches, ranging from 5 mm to 52.5 mm, and can be supplied loose in a box, taped on a reel, or in ammo pack style. Engineers considering this capacitor should note its robust construction and suitability for demanding applications, particularly where steep pulses are present.

Datasheet Summary
Powered by GS/AI

The MKP385243100JDA2B0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 4300 pF with a tolerance of ±5%. The capacitor is rated for a DC voltage of 1000 V and is suitable for high-frequency and pulse operations, making it ideal for use in switch mode power supplies, electronic lighting, motor control circuits, and loudspeaker crossover networks. This capacitor has a maximum operating temperature of 110 °C and can withstand limited exposure to temperatures up to 125 °C. It is constructed with a flame-retardant plastic case and epoxy resin, complying with UL-class 94 V-0 standards. The leads are made of tinned wire, ensuring low contact resistance and reliable connections. The product is available in various lead pitches, ranging from 5 mm to 52.5 mm, and can be supplied loose in a box, taped on a reel, or in ammo pack style. Engineers considering this capacitor should note its robust construction and suitability for demanding applications, particularly where steep pulses are present.

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - MKP385243100JDA2B0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP385243100JDA2B0
Capacitors - Film Capacitors MKP385243100JDA2B0
CAP FILM 4300PF 5% 1KVDC RADIAL

CAP FILM 4300PF 5% 1KVDC RADIAL

Supplier's Site
Film Capacitors MKP385243100JDA2B0
CAP FILM 4300PF 5% 1KVDC RADIAL

CAP FILM 4300PF 5% 1KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number MKP385243100JDA2B0 MKP385243100JDA2B0
Product Name Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer Film Capacitors
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Film Capacitors - 1725932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details