The MKP385236063JBM2B0 is a metallized polypropylene film capacitor designed for applications requiring reliable performance under high-frequency and pulse conditions. It features a capacitance of 3600 pF with a tolerance of ±5%, and is rated for a DC voltage of 630 V. The capacitor operates effectively within a temperature range of -55 °C to 110 °C, with a maximum operating temperature of 125 °C for limited periods. This component is suitable for use in switch mode power supplies (SMPS), electronic lighting, motor control circuits, and loudspeaker crossover networks. It is constructed with a flame-retardant plastic case and epoxy resin, ensuring durability and safety in various environments. The leads are made of tinned wire, facilitating easy integration into circuits. The product is available in bulk or taped on reels for convenient handling and assembly. Engineers considering this capacitor should evaluate its specifications against their project requirements, particularly in applications involving steep pulses and high-frequency operations.
CAP FILM 3600PF 5% 630VDC RADIAL
CAP FILM 3600PF 5% 630VDC RADIAL
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385236063JBM2B0 | MKP385236063JBM2B0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0036 microF | 0.0036 microF |