The MKP385230200JC02Z0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance under steep pulse conditions. It features a capacitance range from 0.00047 OºF to 82 OºF with a tolerance of ±5%. The capacitor is rated for DC voltages up to 2000 V and AC voltages up to 900 V, making it suitable for various electronic applications, including switch mode power supplies, motor control circuits, and loudspeaker crossover networks. This capacitor is constructed with a flame-retardant plastic case and epoxy resin, ensuring durability and compliance with safety standards. It operates effectively within a temperature range of -55 °C to 110 °C, with a maximum operating temperature of 125 °C for limited durations. The leads are made of tinned wire, and the product is available in various packaging options, including bulk and tape on reel. Engineers considering this capacitor should note its low contact resistance and low loss dielectric properties, which contribute to its efficiency in high-frequency and pulse operations.
CAP FILM 3000PF 5% 2KVDC RADIAL
CAP FILM 3000PF 5% 2KVDC RADIAL
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385230200JC02Z0 | MKP385230200JC02Z0 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |