The MKP385222160JDI2B0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance under steep pulse conditions. It features a capacitance value of 2200 pF with a tolerance of ±5%. The capacitor is rated for a DC voltage of 1600 V and an AC voltage of 110 V, making it suitable for various high-voltage applications. This component is constructed with a flame-retardant plastic case and epoxy resin, ensuring durability and safety in operation. It is designed for a maximum operating temperature of 110 °C, with a limited time rating of up to 125 °C. The capacitor is available with lead pitches ranging from 5 mm to 52.5 mm, accommodating different circuit layouts. Applications include switch mode power supplies (SMPS), electronic lighting, motor control circuits, and loudspeaker crossover networks. The capacitor is supplied either loose in a box or taped on a reel, facilitating easy integration into automated assembly processes.
CAP FILM 2200PF 5% 1.6KVDC RAD
CAP FILM 2200PF 5% 1.6KVDC RAD
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385222160JDI2B0 | MKP385222160JDI2B0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0022 microF | 0.0022 microF |