The MKP385222100JCA2B0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 2200 pF with a tolerance of ±5%. The capacitor is rated for a DC voltage of 1000 V and is suitable for use in environments with a maximum operating temperature of 110 °C, with short-term operation up to 125 °C. This component is particularly well-suited for applications involving steep pulses, such as switch mode power supplies (SMPS), electronic lighting, motor control circuits, and high-frequency operations. It is constructed with a flame-retardant plastic case and epoxy resin, complying with UL-class 94 V-0 standards for safety. The capacitor is available with various lead pitches ranging from 5 mm to 52.5 mm and can be supplied loose in a box, taped on a reel, or in ammo pack format. Its small dimensions allow for high-density packaging, making it a versatile choice for various electronic applications.
CAP FILM 2200PF 5% 1KVDC RADIAL
CAP FILM 2200PF 5% 1KVDC RADIAL
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385222100JCA2B0 | MKP385222100JCA2B0 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |