Vishay Intertechnology, Inc. Film Capacitors MKP385220125JC02W0

Description
CAP FILM 2000PF 5% 1.25KVDC RAD
Description
CAP FILM 2000PF 5% 1.25KVDC RAD
Datasheet
Datasheet Summary
Powered by GS/AI

The MKP385220125JC02W0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 2000 pF with a tolerance of ±5%. The capacitor is rated for a DC voltage of 1250 V and an AC voltage of 800 V, making it suitable for high-voltage applications. This component is constructed with a flame-retardant plastic case and epoxy resin, ensuring durability and safety in various environments. It operates effectively within a temperature range of -55 °C to +110 °C, with a maximum operating temperature of 125 °C for limited periods. The capacitor is designed for applications such as switch mode power supplies, electronic lighting, motor control circuits, and high-frequency operations. The leads are tinned wire, and the product is available in various packaging options, including bulk and tape on reel, facilitating easy integration into manufacturing processes. This capacitor is compliant with IEC 60384-17 standards, ensuring it meets industry requirements for quality and performance.

Datasheet Summary
Powered by GS/AI

The MKP385220125JC02W0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 2000 pF with a tolerance of ±5%. The capacitor is rated for a DC voltage of 1250 V and an AC voltage of 800 V, making it suitable for high-voltage applications. This component is constructed with a flame-retardant plastic case and epoxy resin, ensuring durability and safety in various environments. It operates effectively within a temperature range of -55 °C to +110 °C, with a maximum operating temperature of 125 °C for limited periods. The capacitor is designed for applications such as switch mode power supplies, electronic lighting, motor control circuits, and high-frequency operations. The leads are tinned wire, and the product is available in various packaging options, including bulk and tape on reel, facilitating easy integration into manufacturing processes. This capacitor is compliant with IEC 60384-17 standards, ensuring it meets industry requirements for quality and performance.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors MKP385220125JC02W0
CAP FILM 2000PF 5% 1.25KVDC RAD

CAP FILM 2000PF 5% 1.25KVDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKP385220125JC02W0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP385220125JC02W0
Capacitors - Film Capacitors MKP385220125JC02W0
CAP FILM 2000PF 5% 1.25KVDC RAD

CAP FILM 2000PF 5% 1.25KVDC RAD

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MKP385220125JC02W0 MKP385220125JC02W0
Product Name Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0020 microF 0.0020 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C463U050EE0B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 46000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11AH130K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1833088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details