The MKP385215125JCA2B0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 1500 pF with a tolerance of ±5%. The capacitor is rated for a DC voltage of 1250 V and an AC voltage of 850 V, making it suitable for high-voltage applications. This capacitor is constructed with a flame-retardant plastic case and epoxy resin, ensuring durability and safety in various environments. It operates effectively within a temperature range of -55°C to +110°C, with a maximum operating temperature of 125°C for limited durations. The low contact resistance and low loss dielectric characteristics contribute to its efficiency in applications such as switch mode power supplies, motor control circuits, and electronic lighting. The MKP385215125JCA2B0 is available with lead pitches ranging from 5 mm to 52.5 mm, and it can be supplied loose in a box or taped on a reel for convenient handling. This product is compliant with IEC 60384-17 standards, ensuring it meets rigorous quality and performance criteria.
CAP FILM 1500PF 5% 1.25KVDC RAD
CAP FILM 1500PF 5% 1.25KVDC RAD
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385215125JCA2B0 | MKP385215125JCA2B0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0015 microF | 0.0015 microF |