The MKP385210160JDM2B0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 1000 pF with a tolerance of ±5%. The capacitor is rated for a DC voltage of 1600 V and an AC voltage of 110 V, making it suitable for high-voltage applications. This component is encapsulated in a flame-retardant plastic case and epoxy resin, complying with UL-class 94 V-0 standards. It operates effectively within a temperature range of -55 °C to +110 °C, with a maximum operating temperature of 125 °C for limited periods. The capacitor is designed for applications such as switch mode power supplies, electronic lighting, motor control circuits, and high-frequency operations. The product is available with various lead pitches and can be supplied loose in a box, taped on a reel, or in ammo pack configurations, allowing for flexible integration into different designs. Its low contact resistance and low loss dielectric characteristics contribute to its suitability for demanding electronic applications.
CAP FILM 1000PF 5% 1.6KVDC RAD
CAP FILM 1000PF 5% 1.6KVDC RAD
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385210160JDM2B0 | MKP385210160JDM2B0 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |