The MKP385191100JCA2B0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance value of 910 pF with a tolerance of ±5%. The capacitor is rated for a DC voltage of 1000 V and can operate at temperatures up to 85 °C continuously, with a maximum application temperature of 110 °C. This component is suitable for use in environments where steep pulses occur, such as in switch mode power supplies (SMPS), electronic lighting, motor control circuits, and high-frequency operations. The capacitor is encapsulated in a flame-retardant plastic case and epoxy resin, complying with UL-class 94 V-0 standards. It is available with various lead pitches and can be supplied loose in a box or taped on a reel for easy handling in automated assembly processes. Engineers considering this capacitor should evaluate its specifications against their project requirements, particularly in terms of voltage rating, capacitance, and thermal performance.
CAP FILM 910PF 5% 1KVDC RADIAL
CAP FILM 910PF 5% 1KVDC RADIAL
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385191100JCA2B0 | MKP385191100JCA2B0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 9.10E-4 microF | 9.10E-4 microF |