The MKP385168200JDM2B0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance under steep pulse conditions. It features a capacitance range from 0.00047 OºF to 82 OºF with a tolerance of ±5%. The capacitor is rated for DC voltages up to 2000 V and AC voltages up to 900 V, making it suitable for various high-voltage applications. This component is encapsulated in a flame-retardant plastic case and epoxy resin, complying with UL-class 94 V-0 standards. It operates effectively within a temperature range of -55 °C to 110 °C, with a maximum operating temperature of 125 °C for limited durations. The leads are made of tinned wire, ensuring low contact resistance. Applications include switch mode power supplies, electronic lighting, motor control circuits, and loudspeaker crossover networks. The capacitor is available in various lead pitches and can be supplied loose in a box, taped on a reel, or in ammo pack configurations, catering to different assembly needs.
CAP FILM 680PF 5% 2KVDC RADIAL
CAP FILM 680PF 5% 2KVDC RADIAL
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385168200JDM2B0 | MKP385168200JDM2B0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 6.80E-4 microF | 6.80E-4 microF |