Vishay Precision Group Film Capacitors MKP383510063JKP2T0

Description
1µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
1µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKP383510063JKP2T0-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKP383510063JKP2T0-ND
Film Capacitors MKP383510063JKP2T0-ND
1µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial

1µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - MKP383510063JKP2T0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP383510063JKP2T0
Capacitors - Film Capacitors MKP383510063JKP2T0
CAP FILM 1UF 5% 630VDC RADIAL

CAP FILM 1UF 5% 630VDC RADIAL

Supplier's Site
Cap, 1Uf, 630V, Film, Radial; Dielectric Type Vishay - 57X6191 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 630V, Film, Radial; Dielectric Type Vishay
57X6191
Cap, 1Uf, 630V, Film, Radial; Dielectric Type Vishay 57X6191
CAP, 1UF, 630V, FILM, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 1UF, 630V, FILM, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MKP383510063JKP2T0-ND MKP383510063JKP2T0 57X6191
Product Name Film Capacitors Capacitors - Film Capacitors Cap, 1Uf, 630V, Film, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Double Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1908589P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101123U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers