Vishay Precision Group Dielectric Type Vishay MKP383510063JKP2T0.

Description
Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):630V; Capacitor Mounting:Through Hole; Capacitor Terminals:PC Pin; Qualification:-RoHS Compliant: Yes
Description
Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):630V; Capacitor Mounting:Through Hole; Capacitor Terminals:PC Pin; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dielectric Type Vishay - 27AC9027 - Newark, An Avnet Company
Chicago, IL, United States
Dielectric Type Vishay
27AC9027
Dielectric Type Vishay 27AC9027
Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):630V; Capacitor Mounting:Through Hole; Capacitor Terminals:PC Pin; Qualification:-RoHS Compliant: Yes

Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):630V; Capacitor Mounting:Through Hole; Capacitor Terminals:PC Pin; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27AC9027
Product Name Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor; PC Pin
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Metallized PP
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C303U100CE2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details