0.27µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.27UF 5% 630VDC RADIAL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP383427063JII2B0-ND | MKP383427063JII2B0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |