Vishay Intertechnology, Inc. Film Capacitors MKP383339040JC02H0

Description
0.039µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial
Request a Quote
Description
0.039µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MKP383339040JC02H0 is a double metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 0.039 µF with a tolerance of ±5% and is rated for a DC voltage of 400V. The capacitor operates effectively in a temperature range up to 105 °C and is suitable for environments classified under IEC 60068-1 climatic testing class 55/105/56. This component is particularly well-suited for applications involving steep pulses, such as switch mode power supplies (SMPS), electronic lighting, and motor control circuits. It is constructed with a flame-retardant plastic case and epoxy resin, ensuring durability and safety in various operating conditions. The leads are made of tinned wire, facilitating easy integration into circuits. The capacitor is available in various packaging options, including bulk, tape and reel, and ammo pack, catering to different assembly needs. Its small dimensions allow for high-density packaging, making it a versatile choice for compact electronic designs.

Datasheet Summary
Powered by GS/AI

The MKP383339040JC02H0 is a double metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 0.039 µF with a tolerance of ±5% and is rated for a DC voltage of 400V. The capacitor operates effectively in a temperature range up to 105 °C and is suitable for environments classified under IEC 60068-1 climatic testing class 55/105/56. This component is particularly well-suited for applications involving steep pulses, such as switch mode power supplies (SMPS), electronic lighting, and motor control circuits. It is constructed with a flame-retardant plastic case and epoxy resin, ensuring durability and safety in various operating conditions. The leads are made of tinned wire, facilitating easy integration into circuits. The capacitor is available in various packaging options, including bulk, tape and reel, and ammo pack, catering to different assembly needs. Its small dimensions allow for high-density packaging, making it a versatile choice for compact electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKP383339040JC02H0-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKP383339040JC02H0-ND
Film Capacitors MKP383339040JC02H0-ND
0.039µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial

0.039µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - MKP383339040JC02H0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP383339040JC02H0
Capacitors - Film Capacitors MKP383339040JC02H0
CAP FILM 0.039UF 5% 400VDC RAD

CAP FILM 0.039UF 5% 400VDC RAD

Supplier's Site
Film Capacitors MKP383339040JC02H0
CAP FILM 0.039UF 5% 400VDC RAD

CAP FILM 0.039UF 5% 400VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number MKP383339040JC02H0-ND MKP383339040JC02H0 MKP383339040JC02H0
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitors - 338-101C263U100CD2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers