Vishay Intertechnology, Inc. Film Capacitors MKP383268040JCM2B0

Description
6800pF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial
Request a Quote
Description
6800pF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MKP383268040JCM2B0 is a double metallized polypropylene film capacitor designed for applications requiring reliable performance under steep pulse conditions, such as switch mode power supplies and motor control circuits. It features a capacitance value of 6800 pF with a tolerance of ±5%, and is rated for a DC voltage of 400V. The capacitor operates effectively within a temperature range of -55°C to +105°C, making it suitable for various environmental conditions. This component is constructed with a flame-retardant plastic case and epoxy resin, ensuring durability and safety in operation. It is available in radial mounting style with lead pitches ranging from 7.5 mm to 37.5 mm, and can be supplied loose in a box or taped on a reel for convenience in assembly. The capacitor's low contact resistance and low loss dielectric contribute to its efficiency in electronic lighting and other high-density packaging applications.

Datasheet Summary
Powered by GS/AI

The MKP383268040JCM2B0 is a double metallized polypropylene film capacitor designed for applications requiring reliable performance under steep pulse conditions, such as switch mode power supplies and motor control circuits. It features a capacitance value of 6800 pF with a tolerance of ±5%, and is rated for a DC voltage of 400V. The capacitor operates effectively within a temperature range of -55°C to +105°C, making it suitable for various environmental conditions. This component is constructed with a flame-retardant plastic case and epoxy resin, ensuring durability and safety in operation. It is available in radial mounting style with lead pitches ranging from 7.5 mm to 37.5 mm, and can be supplied loose in a box or taped on a reel for convenience in assembly. The capacitor's low contact resistance and low loss dielectric contribute to its efficiency in electronic lighting and other high-density packaging applications.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKP383268040JCM2B0-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKP383268040JCM2B0-ND
Film Capacitors MKP383268040JCM2B0-ND
6800pF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial

6800pF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors MKP383268040JCM2B0
CAP FILM 6800PF 5% 400VDC RADIAL

CAP FILM 6800PF 5% 400VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKP383268040JCM2B0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP383268040JCM2B0
Capacitors - Film Capacitors MKP383268040JCM2B0
CAP FILM 6800PF 5% 400VDC RADIAL

CAP FILM 6800PF 5% 400VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MKP383268040JCM2B0-ND MKP383268040JCM2B0 MKP383268040JCM2B0
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C323U050CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers