Vishay Intertechnology, Inc. Film Capacitors MKP383256200JC02Z0

Description
5600pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
5600pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKP383256200JC02Z0-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKP383256200JC02Z0-ND
Film Capacitors MKP383256200JC02Z0-ND
5600pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

5600pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - MKP383256200JC02Z0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP383256200JC02Z0
Capacitors - Film Capacitors MKP383256200JC02Z0
CAP FILM 5600PF 5% 2KVDC RADIAL

CAP FILM 5600PF 5% 2KVDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MKP383256200JC02Z0-ND MKP383256200JC02Z0
Product Name Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 101C343U100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details