The MKP383256160JFI2B0 is a double metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance value of 5600 pF with a tolerance of ±5%. The capacitor is rated for a DC voltage of 1600 V and an AC voltage of 900 V, making it suitable for high-voltage applications. This component is constructed with a low loss dielectric and has a flame-retardant plastic case, compliant with UL-class 94 V-0. It is available in various lead pitches ranging from 7.5 mm to 37.5 mm, and the leads are made of tinned wire for enhanced connectivity. The capacitor is designed for use in environments with a maximum application temperature of 105 °C and is suitable for applications such as switch mode power supplies, electronic lighting, and motor control circuits. Engineers considering this product should note its compact dimensions, which allow for high-density packaging, and its robust construction that ensures reliability in demanding conditions.
5600pF Film Capacitor 550V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
CAP FILM 5600PF 5% 1.6KVDC RAD
CAP FILM 5600PF 5% 1.6KVDC RAD
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP383256160JFI2B0-ND | MKP383256160JFI2B0 | MKP383256160JFI2B0 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |