The MKP383243140JFI2B0 is a double metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 4300 pF with a tolerance of ±5%. The capacitor is rated for a DC voltage of 1400 V and an AC voltage of 900 V, making it suitable for high-voltage applications. This component is constructed with a flame-retardant plastic case and epoxy resin, complying with UL-class 94 V-0 standards. It is designed for radial mounting and is available in various lead pitches ranging from 7.5 mm to 37.5 mm. The capacitor is suitable for use in environments with temperatures up to 105 °C and is categorized under climatic testing class 55/105/56 according to IEC 60068-1. Applications include switch mode power supplies (SMPS), electronic lighting, motor control circuits, and S-correction. The product is supplied loose in a box or taped on a reel, facilitating easy integration into automated assembly processes.
4300pF Film Capacitor 500V 1400V (1.4kV) Polypropylene (PP), Metallized Radial
CAP FILM 4300PF 5% 1.4KVDC RAD
CAP FILM 4300PF 5% 1.4KVDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP383243140JFI2B0-ND | MKP383243140JFI2B0 | MKP383243140JFI2B0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |