Vishay Intertechnology, Inc. Film Capacitors MKP383224063JC02H0

Description
2400pF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial
Request a Quote
Description
2400pF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MKP383224063JC02H0 is a double metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 2400 pF with a tolerance of ±5% and is rated for a DC voltage of 630V. The capacitor is suitable for use in environments with temperatures up to 105 °C and is encapsulated in a flame-retardant plastic case, compliant with UL-class 94 V-0. This capacitor is particularly well-suited for applications involving steep pulses, such as switch mode power supplies (SMPS), electronic lighting, and motor control circuits. It has a low contact resistance and low loss dielectric, making it ideal for high-density packaging. The leads are tinned wire, and the product is available in various packaging options, including bulk, tape and reel, and ammo pack. Engineers should consider this capacitor for projects that require reliable performance in demanding conditions, especially where space is a constraint.

Datasheet Summary
Powered by GS/AI

The MKP383224063JC02H0 is a double metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 2400 pF with a tolerance of ±5% and is rated for a DC voltage of 630V. The capacitor is suitable for use in environments with temperatures up to 105 °C and is encapsulated in a flame-retardant plastic case, compliant with UL-class 94 V-0. This capacitor is particularly well-suited for applications involving steep pulses, such as switch mode power supplies (SMPS), electronic lighting, and motor control circuits. It has a low contact resistance and low loss dielectric, making it ideal for high-density packaging. The leads are tinned wire, and the product is available in various packaging options, including bulk, tape and reel, and ammo pack. Engineers should consider this capacitor for projects that require reliable performance in demanding conditions, especially where space is a constraint.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKP383224063JC02H0-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKP383224063JC02H0-ND
Film Capacitors MKP383224063JC02H0-ND
2400pF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial

2400pF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - MKP383224063JC02H0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP383224063JC02H0
Capacitors - Film Capacitors MKP383224063JC02H0
CAP FILM 2400PF 5% 630VDC RADIAL

CAP FILM 2400PF 5% 630VDC RADIAL

Supplier's Site
Film Capacitors MKP383224063JC02H0
CAP FILM 2400PF 5% 630VDC RADIAL

CAP FILM 2400PF 5% 630VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number MKP383224063JC02H0-ND MKP383224063JC02H0 MKP383224063JC02H0
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details