Vishay Intertechnology, Inc. Film Capacitors MKP383220063JCI2B0

Description
2000pF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial
Request a Quote
Description
2000pF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MKP383220063JCI2B0 is a film capacitor from Lingto Electronic Limited, designed for applications requiring reliable performance under varying conditions. It features a capacitance of 2000 pF with a tolerance of ±5%, and is rated for a DC voltage of 630 V. The capacitor is constructed with a double metallized polypropylene film dielectric, which contributes to its low loss characteristics and low contact resistance. This component is suitable for use in environments where steep pulses occur, such as in switch mode power supplies (SMPS), electronic lighting, and motor control circuits. It has a maximum application temperature of 105 °C and is encapsulated in a flame-retardant plastic case, compliant with UL-class 94 V-0. The leads are made of tinned wire, ensuring good solderability. The capacitor is available in various packaging options, including bulk, tape and reel, and ammo pack, facilitating ease of integration into different manufacturing processes. Its small dimensions allow for high-density packaging, making it a versatile choice for engineers looking to optimize space in their designs.

Datasheet Summary
Powered by GS/AI

The MKP383220063JCI2B0 is a film capacitor from Lingto Electronic Limited, designed for applications requiring reliable performance under varying conditions. It features a capacitance of 2000 pF with a tolerance of ±5%, and is rated for a DC voltage of 630 V. The capacitor is constructed with a double metallized polypropylene film dielectric, which contributes to its low loss characteristics and low contact resistance. This component is suitable for use in environments where steep pulses occur, such as in switch mode power supplies (SMPS), electronic lighting, and motor control circuits. It has a maximum application temperature of 105 °C and is encapsulated in a flame-retardant plastic case, compliant with UL-class 94 V-0. The leads are made of tinned wire, ensuring good solderability. The capacitor is available in various packaging options, including bulk, tape and reel, and ammo pack, facilitating ease of integration into different manufacturing processes. Its small dimensions allow for high-density packaging, making it a versatile choice for engineers looking to optimize space in their designs.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKP383220063JCI2B0-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKP383220063JCI2B0-ND
Film Capacitors MKP383220063JCI2B0-ND
2000pF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial

2000pF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - MKP383220063JCI2B0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP383220063JCI2B0
Capacitors - Film Capacitors MKP383220063JCI2B0
CAP FILM 2000PF 5% 630VDC RADIAL

CAP FILM 2000PF 5% 630VDC RADIAL

Supplier's Site
Film Capacitors MKP383220063JCI2B0
CAP FILM 2000PF 5% 630VDC RADIAL

CAP FILM 2000PF 5% 630VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number MKP383220063JCI2B0-ND MKP383220063JCI2B0 MKP383220063JCI2B0
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C254U016CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0402B102K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details