910pF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial
CAP FILM 910PF 5% 630VDC RADIAL
CAP FILM 910PF 5% 630VDC RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP383191063JDA2B0-ND | MKP383191063JDA2B0 | MKP383191063JDA2B0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |