The MKP383147063JCI2B0 is a double metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 470 pF with a tolerance of ±5%, and is rated for a DC voltage of 630 V. The capacitor is suitable for use in environments with temperatures up to 105 °C and is constructed with a flame-retardant plastic case and epoxy resin, meeting UL-class 94 V-0 standards. This capacitor is particularly well-suited for applications involving steep pulses, such as switch mode power supplies (SMPS), electronic lighting, and motor control circuits. It is available with various lead pitches ranging from 7.5 mm to 37.5 mm, and can be supplied loose in a box or taped on a reel for easy handling. The low contact resistance and low loss dielectric characteristics make it a reliable choice for high-density packaging in electronic circuits.
470pF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial
CAP FILM 470PF 5% 630VDC RADIAL
CAP FILM 470PF 5% 630VDC RADIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP383147063JCI2B0-ND | MKP383147063JCI2B0 | MKP383147063JCI2B0 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |