25µF Film Capacitor 700V Polypropylene (PP), Metallized Radial - 4 Leads
CAP, FILM, PP, 25UF, 700VDC, RADIAL ROHS COMPLIANT: YES
25F 5% TOLERANCE 700VDC PITCH: 5
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1848SE62570JY5F-ND | 29AK0922 | MKP1848SE62570JY5F |
| Product Name | Film Capacitors | Cap, Film, Pp, 25Uf, 700Vdc, Radial Rohs Compliant Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | Automotive | Automotive; Automotive; DC Link, DC Filtering | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |