Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - DC: 125 V
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Height - Seated (Max): 0.228" (5.80mm)
Termination: Solder
100µF Film Capacitor 600V Polypropylene (PP), Metallized Radial - 4 Leads
CAP FILM 100UF 5% 600VDC RADIAL
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1848C71060JY5-ND | MKP1848C71060JY5 | |
| Product Name | Connectors,Interconnects | Film Capacitors | Capacitors - Film Capacitors |
| Capacitance Range | 0.2200 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 5 (+/- %) | |
| WVDC | 125 volts | 600 volts | |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |