35µF Film Capacitor 800V Polypropylene (PP), Metallized Radial
Win Source Part Number: 1030220-MKP1848C6358
Category: Capacitors>Film Capacitors
Series: MKP1848C DC-Link
Features: Low ESR; Low ESL; Long Life
Termination: PC Pins
Package: Bulk
Voltage Rating - DC: 800V
Applications: DC Link, DC Filtering
Height - Seated (Max): 1.772" (45.00mm)
Standard Package: 55
Capacitance: 35 µF
Tolerance: ±5%
Lead Spacing: 2.067" (52.50mm)
ESR (Equivalent Series Resistance): 8 mOhms
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 2.264" L x 0.984" W (57.50mm x 25.00mm)
Alternative Parts (Cross-Reference): MKP1848635704P4; C4AEGBW5350A3JJ; EZP-E80356MTA; EZP-E50356MTA; EZP-E1B356MTA; R60GR5330AA00J;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0070
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 1848C63580JY2
CAP FILM 35UF 5% 800VDC RADIAL Product overview: MKP1848C63580JY2 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 35UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848C63580JY2 can be used for catalog matching and distributor lookup.
CAP FILM 35UF 5% 800VDC RADIAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1848C63580JY2-ND | 1030220-MKP1848C63580JY2 | 62-MKP1848C63580JY2 | MKP1848C63580JY2 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | 35UF Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |