20µF Film Capacitor 900V Polypropylene (PP), Metallized Radial - 4 Leads
CAP FILM 20UF 5% 900VDC RADIAL
CAP FILM 20UF 5% 900VDC RADIAL
CAP FILM 20UF 5% 900VDC RADIAL
CAP, 20UF, 900V, FILM, RADIAL ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1848C62090JP4-ND | MKP1848C62090JP4 | MKP1848C62090JP4 | MKP1848C62090JP4 | 69AH1107 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors | Cap, 20Uf, 900V, Film, Radial Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | 105 C (221 F) | 105 C (221 F) | 105 C (221 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |