Vishay Intertechnology, Inc. Film Capacitors MKP1848C61080JP4

Description
10µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet
Description
10µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2870-MKP1848C61080JP4-ND - DigiKey
Thief River Falls, MN, United States
10µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads

10µF Film Capacitor 800V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Capacitors - Film Capacitors - MKP1848C61080JP4 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1848C61080JP4
Capacitors - Film Capacitors MKP1848C61080JP4
CAP FILM 10UF 5% 800VDC RADIAL

CAP FILM 10UF 5% 800VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 2870-MKP1848C61080JP4-ND MKP1848C61080JP4
Product Name Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 104MSR630KSA02-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
4 suppliers
Ceramic Capacitors - 0603J0100332GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers