Manufacturer: Vishay
Category: Capacitors -Film Capacitors
Series: MKP1848C DC-Link
Package: Bulk
Package / Case: Radial
Mounting Type: Through Hole
Mounting Type: 1.260" L x 0.827" W (32.00mm x 21.00mm)
Termination: PC Pins
Applications: DC Link, DC Filtering
10uF 800V Film Capacitor, Radial, 105C Product overview: MKP1848C61080JK2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 800V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 800V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848C61080JK2 can be used for catalog matching and distributor lookup.
10µF Film Capacitor 800V Polypropylene (PP), Metallized Radial
CAP FILM 10UF 5% 800VDC RADIAL
CAP, 10UF, 800V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes
CAP FILM 10UF 5% 800VDC RADIAL
CAP FILM 10UF 5% 800VDC RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-MKP1848C61080JK2 | 2870-MKP1848C61080JK2-ND | MKP1848C61080JK2 | 57X3397 | MKP1848C61080JK2 | MKP1848C61080JK2 | |
| Product Name | Capacitors -Film Capacitors | 10uF 800V Capacitor | Film Capacitors | Film Capacitors | Cap, 10Uf, 800V, Film, Radial; Dielectric Type Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Capacitance Range | 1.00E7 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |