Vishay Intertechnology, Inc. Film Capacitors MKP1848C61060JK2

Description
10µF Film Capacitor 600V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
10µF Film Capacitor 600V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2870-MKP1848C61060JK2-ND - DigiKey
Thief River Falls, MN, United States
10µF Film Capacitor 600V Polypropylene (PP), Metallized Radial

10µF Film Capacitor 600V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 1360627-MKP1848C61060JK2 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1360627-MKP1848C61060JK2
Capacitors - Film Capacitors 1360627-MKP1848C61060JK2
Win Source Part Number: 1360627-MKP1848C6106 0JK2 Category: Capacitors - Film Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: MKP1848C DC-Link Package: Bulk Product Status: Active Features: Low ESR; Low ESL; Long Life Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.25.0070 Capacitance: 10 µF Tolerance: ±5% ESR (Equivalent Series Resistance): 8 mOhms Applications: DC Link, DC Filtering Lead Spacing: 1.083" (27.50mm) Size / Dimension: 1.260" L x 0.709" W (32.00mm x 18.00mm) Height - Seated (Max): 1.102" (28.00mm) ECCN: EAR99 Termination: PC Pins Voltage Rating - DC: 600V Dielectric Material: Polypropylene (PP), Metallized

Win Source Part Number: 1360627-MKP1848C61060JK2
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: MKP1848C DC-Link
Package: Bulk
Product Status: Active
Features: Low ESR; Low ESL; Long Life
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0070
Capacitance: 10 µF
Tolerance: ±5%
ESR (Equivalent Series Resistance): 8 mOhms
Applications: DC Link, DC Filtering
Lead Spacing: 1.083" (27.50mm)
Size / Dimension: 1.260" L x 0.709" W (32.00mm x 18.00mm)
Height - Seated (Max): 1.102" (28.00mm)
ECCN: EAR99
Termination: PC Pins
Voltage Rating - DC: 600V
Dielectric Material: Polypropylene (PP), Metallized

Buy Now Datasheet
Singapore, Singapore
Through-Hole 600V 10uF Capacitor
62-MKP1848C61060JK2
Through-Hole 600V 10uF Capacitor 62-MKP1848C61060JK2
Film Capacitor, Polypropylene, 600V, 5% +Tol, 5% -Tol, 10uF, Through Hole Mount, RADIAL LEADED, HALOGEN FREE AND ROHS COMPLIANT Product overview: MKP1848C61060JK2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 600V, 10uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848C61060JK2 can be used for catalog matching and distributor lookup.

Film Capacitor, Polypropylene, 600V, 5% +Tol, 5% -Tol, 10uF, Through Hole Mount, RADIAL LEADED, HALOGEN FREE AND ROHS COMPLIANT Product overview: MKP1848C61060JK2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 600V, 10uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848C61060JK2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors MKP1848C61060JK2
CAP FILM 10UF 5% 600VDC RADIAL

CAP FILM 10UF 5% 600VDC RADIAL

Supplier's Site
Cap, 10Uf, 600V, Film, Radial; Dielectric Type Vishay - 57X3394 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 600V, Film, Radial; Dielectric Type Vishay
57X3394
Cap, 10Uf, 600V, Film, Radial; Dielectric Type Vishay 57X3394
CAP, 10UF, 600V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes

CAP, 10UF, 600V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2870-MKP1848C61060JK2-ND 1360627-MKP1848C61060JK2 62-MKP1848C61060JK2 MKP1848C61060JK2 57X3394
Product Name Film Capacitors Capacitors - Film Capacitors Through-Hole 600V 10uF Capacitor Capacitors - Film Capacitors Cap, 10Uf, 600V, Film, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 85 C (-67 to 185 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Capacitors - 1725800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details