Vishay Intertechnology, Inc. Film Capacitors MKP1848C58050JK2

Description
8µF Film Capacitor 500V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
8µF Film Capacitor 500V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2870-MKP1848C58050JK2-ND - DigiKey
Thief River Falls, MN, United States
8µF Film Capacitor 500V Polypropylene (PP), Metallized Radial

8µF Film Capacitor 500V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - MKP1848C58050JK2 - 766252-MKP1848C58050JK2 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - MKP1848C58050JK2
766252-MKP1848C58050JK2
Film Capacitors - MKP1848C58050JK2 766252-MKP1848C58050JK2
Manufacturer: Vishay BC Components Win Source Part Number: 766252-MKP1848C58050 JK2 Series: MKP1848C Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Features: Low ESR; Low ESL; Long Life Termination: PC Pins Package: Radial Voltage Rating - DC: 500V Applications: DC Link, DC Filtering Capacitance: 8μF Tolerance: ±5% Lead Spacing: 1.083" (27.50mm) ESR (Equivalent Series Resistance): 12 mOhm Dielectric Material: Polypropylene (PP), Metallized Categories: Capacitors Dimension: 1.260" L x 0.591" W (32.00mm x 15.00mm) Height - Seated (Maximum): 0.984" (25.00mm) Introduction Date: January 01, 2013 ECCN: EAR99 Country of Origin: India, Portugal Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Vishay BC Components
Win Source Part Number: 766252-MKP1848C58050JK2
Series: MKP1848C
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Features: Low ESR; Low ESL; Long Life
Termination: PC Pins
Package: Radial
Voltage Rating - DC: 500V
Applications: DC Link, DC Filtering
Capacitance: 8μF
Tolerance: ±5%
Lead Spacing: 1.083" (27.50mm)
ESR (Equivalent Series Resistance): 12 mOhm
Dielectric Material: Polypropylene (PP), Metallized
Categories: Capacitors
Dimension: 1.260" L x 0.591" W (32.00mm x 15.00mm)
Height - Seated (Maximum): 0.984" (25.00mm)
Introduction Date: January 01, 2013
ECCN: EAR99
Country of Origin: India, Portugal
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Film Capacitors - MKP1848C58050JK2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1848C58050JK2
Capacitors - Film Capacitors MKP1848C58050JK2
CAP FILM 8UF 5% 500VDC RADIAL

CAP FILM 8UF 5% 500VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2870-MKP1848C58050JK2-ND 766252-MKP1848C58050JK2 MKP1848C58050JK2
Product Name Film Capacitors Film Capacitors - MKP1848C58050JK2 Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Capacitors - 1725538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C263M030CC2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers