Vishay Precision Group Film Capacitors MKP1848C55012JK2

Description
5µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
5µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2870-MKP1848C55012JK2-ND - DigiKey
Thief River Falls, MN, United States
5µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial

5µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 1339693-MKP1848C55012JK2 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1339693-MKP1848C55012JK2
Capacitors - Film Capacitors 1339693-MKP1848C55012JK2
Win Source Part Number: 1339693-MKP1848C5501 2JK2 Category: Capacitors - Film Capacitors Series: MKP1848C DC-Link Features: Low ESR; Low ESL; Long Life Termination: PC Pins Package: Bulk Voltage Rating - DC: 1200V (1.2kV) Size / Dimension: 1.260" L x 0.787" W (32.00mm x 20.00mm) Applications: DC Link, DC Filtering Height - Seated (Max): 1.378" (35.00mm) Standard Package: 70 Capacitance: 5 µF Tolerance: ±5% Lead Spacing: 1.083" (27.50mm) ESR (Equivalent Series Resistance): 10 mOhms Dielectric Material: Polypropylene (PP) , Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0070 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 1339693-MKP1848C55012JK2
Category: Capacitors - Film Capacitors
Series: MKP1848C DC-Link
Features: Low ESR; Low ESL; Long Life
Termination: PC Pins
Package: Bulk
Voltage Rating - DC: 1200V (1.2kV)
Size / Dimension: 1.260" L x 0.787" W (32.00mm x 20.00mm)
Applications: DC Link, DC Filtering
Height - Seated (Max): 1.378" (35.00mm)
Standard Package: 70
Capacitance: 5 µF
Tolerance: ±5%
Lead Spacing: 1.083" (27.50mm)
ESR (Equivalent Series Resistance): 10 mOhms
Dielectric Material: Polypropylene (PP) , Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0070
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Capacitors - Film Capacitors - MKP1848C55012JK2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1848C55012JK2
Capacitors - Film Capacitors MKP1848C55012JK2
CAP FILM 5UF 5% 1.2KVDC RADIAL

CAP FILM 5UF 5% 1.2KVDC RADIAL

Supplier's Site
Film Capacitor, Mkp1848C Series, 5 F, 5%, Pp (Polypropylene), 1.2 Kv Rohs Compliant Vishay - 53X3376 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Mkp1848C Series, 5 F, 5%, Pp (Polypropylene), 1.2 Kv Rohs Compliant Vishay
53X3376
Film Capacitor, Mkp1848C Series, 5 F, 5%, Pp (Polypropylene), 1.2 Kv Rohs Compliant Vishay 53X3376
Film Capacitor, MKP1848C Series, 5 F, 5%, PP (Polypropylene), 1.2 kV RoHS Compliant: Yes

Film Capacitor, MKP1848C Series, 5 F, 5%, PP (Polypropylene), 1.2 kV RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - MKP1848C55012JK2 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKP1848C55012JK2
Film Capacitors MKP1848C55012JK2
CAP FILM 5UF 5% 1.2KVDC RADIAL

CAP FILM 5UF 5% 1.2KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2870-MKP1848C55012JK2-ND 1339693-MKP1848C55012JK2 MKP1848C55012JK2 53X3376 MKP1848C55012JK2
Product Name Film Capacitors Capacitors - Film Capacitors Capacitors - Film Capacitors Film Capacitor, Mkp1848C Series, 5 F, 5%, Pp (Polypropylene), 1.2 Kv Rohs Compliant Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C414U030DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers