Vishay Intertechnology, Inc. Capacitors - Film Capacitors MKP1848C53080JK2

Description
Win Source Part Number: 1352215-MKP1848C5308 0JK2 Category: Capacitors - Film Capacitors Series: MKP1848C DC-Link Features: Low ESR; Low ESL; Long Life Termination: PC Pins Package: Bulk Voltage Rating - DC: 800V Size / Dimension: 1.260" L x 0.433" W (32.00mm x 11.00mm) Applications: DC Link, DC Filtering Height - Seated (Max): 0.827" (21.00mm) Standard Package: 130 Capacitance: 3 µF Tolerance: ±5% Lead Spacing: 1.083" (27.50mm) ESR (Equivalent Series Resistance): 23 mOhms Dielectric Material: Polypropylene (PP) , Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0070 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet
Description
Win Source Part Number: 1352215-MKP1848C5308 0JK2 Category: Capacitors - Film Capacitors Series: MKP1848C DC-Link Features: Low ESR; Low ESL; Long Life Termination: PC Pins Package: Bulk Voltage Rating - DC: 800V Size / Dimension: 1.260" L x 0.433" W (32.00mm x 11.00mm) Applications: DC Link, DC Filtering Height - Seated (Max): 0.827" (21.00mm) Standard Package: 130 Capacitance: 3 µF Tolerance: ±5% Lead Spacing: 1.083" (27.50mm) ESR (Equivalent Series Resistance): 23 mOhms Dielectric Material: Polypropylene (PP) , Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0070 Mfr: Vishay Beyschlag/Draloric/B C Components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1352215-MKP1848C53080JK2 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1352215-MKP1848C53080JK2
Capacitors - Film Capacitors 1352215-MKP1848C53080JK2
Win Source Part Number: 1352215-MKP1848C5308 0JK2 Category: Capacitors - Film Capacitors Series: MKP1848C DC-Link Features: Low ESR; Low ESL; Long Life Termination: PC Pins Package: Bulk Voltage Rating - DC: 800V Size / Dimension: 1.260" L x 0.433" W (32.00mm x 11.00mm) Applications: DC Link, DC Filtering Height - Seated (Max): 0.827" (21.00mm) Standard Package: 130 Capacitance: 3 µF Tolerance: ±5% Lead Spacing: 1.083" (27.50mm) ESR (Equivalent Series Resistance): 23 mOhms Dielectric Material: Polypropylene (PP) , Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0070 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 1352215-MKP1848C53080JK2
Category: Capacitors - Film Capacitors
Series: MKP1848C DC-Link
Features: Low ESR; Low ESL; Long Life
Termination: PC Pins
Package: Bulk
Voltage Rating - DC: 800V
Size / Dimension: 1.260" L x 0.433" W (32.00mm x 11.00mm)
Applications: DC Link, DC Filtering
Height - Seated (Max): 0.827" (21.00mm)
Standard Package: 130
Capacitance: 3 µF
Tolerance: ±5%
Lead Spacing: 1.083" (27.50mm)
ESR (Equivalent Series Resistance): 23 mOhms
Dielectric Material: Polypropylene (PP) , Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0070
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Film Capacitors - 2870-MKP1848C53080JK2-ND - DigiKey
Thief River Falls, MN, United States
3µF Film Capacitor 800V Polypropylene (PP), Metallized Radial

3µF Film Capacitor 800V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - MKP1848C53080JK2 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKP1848C53080JK2
Film Capacitors MKP1848C53080JK2
CAP FILM 3UF 5% 800VDC RADIAL

CAP FILM 3UF 5% 800VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKP1848C53080JK2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1848C53080JK2
Capacitors - Film Capacitors MKP1848C53080JK2
CAP FILM 3UF 5% 800VDC RADIAL

CAP FILM 3UF 5% 800VDC RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1352215-MKP1848C53080JK2 2870-MKP1848C53080JK2-ND MKP1848C53080JK2 MKP1848C53080JK2
Product Name Capacitors - Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 3 microF 3 microF 3 microF 3 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 800 volts 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C553U050CJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 55000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers