The MKP1848680704Y5 is a metallized polypropylene DC-link film capacitor designed for high-performance applications. It features a capacitance of 80 µF with a tolerance of ±5% and is rated for a maximum DC voltage of 700 V. This capacitor is AEC-Q200 qualified, making it suitable for automotive applications, and can operate at a maximum temperature of 85 °C, with a permissible case temperature of up to 105 °C. The capacitor is characterized by low equivalent series resistance (ESR) and high peak and RMS current capabilities, which enhance its performance in DC filtering applications. It is encapsulated in a flame-retardant plastic case and has tinned wire terminals for reliable connections. The product is suitable for use in various applications, including hybrid and electric vehicles, renewable energy inverters, motor drives, and power supplies. With a lifetime expectancy of over 100,000 hours at rated voltage and temperature, the MKP1848680704Y5 is a robust choice for engineers seeking reliable capacitors for demanding environments.
Vishay MKP1848680704Y5 Film Capacitor
Vishay MKP1848680704Y5 Film Capacitor
80µF Film Capacitor 700V Polypropylene (PP), Metallized Radial - 4 Leads
CAP FILM 80UF 5% 700VDC RADIAL
CAP FILM 80UF 5% 700VDC RADIAL
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 6842267 | 2870-MKP1848680704Y5-ND | MKP1848680704Y5 | MKP1848680704Y5 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | Automotive | Automotive | Automotive; Automotive; DC Link, DC Filtering | |
| RoHS Compliant | Yes | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |