Vishay Precision Group Film Capacitors MKP1848640094Y5

Description
40µF Film Capacitor 900V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet
Description
40µF Film Capacitor 900V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2870-MKP1848640094Y5-ND - DigiKey
Thief River Falls, MN, United States
40µF Film Capacitor 900V Polypropylene (PP), Metallized Radial - 4 Leads

40µF Film Capacitor 900V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Singapore, Singapore
40uF 900V Capacitor
62-MKP1848640094Y5
40uF 900V Capacitor 62-MKP1848640094Y5
40uF 900V PP Film Capacitor, Radial, 5% Product overview: MKP1848640094Y5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40uF, 900V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 40uF, 900V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848640094Y5 can be used for catalog matching and distributor lookup.

40uF 900V PP Film Capacitor, Radial, 5% Product overview: MKP1848640094Y5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40uF, 900V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 40uF, 900V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848640094Y5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - MKP1848640094Y5 - 725219-MKP1848640094Y5 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - MKP1848640094Y5
725219-MKP1848640094Y5
Film Capacitors - MKP1848640094Y5 725219-MKP1848640094Y5
Manufacturer: Vishay BC Components Win Source Part Number: 725219-MKP1848640094 Y5 Packaging: Bulk Mounting Style: Through Hole Features: Low ESR Termination: PC Pins Voltage Rating - DC: 900V Applications: Automotive; DC Link, DC Filtering Capacitance: 40μF Tolerance: ±5% Ratings: AEC-Q200 Lead Spacing: 2.067" (52.50mm) ESR (Equivalent Series Resistance): 8.5 mOhms Dielectric Material: Polypropylene (PP), Metallized Categories: Capacitors Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: Radial - 4 Leads Height - Seated (Maximum): 1.969" (50.00mm) Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Parts Dimension: 2.264" L x 1.378" W (57.50mm x 35.00mm)

Manufacturer: Vishay BC Components
Win Source Part Number: 725219-MKP1848640094Y5
Packaging: Bulk
Mounting Style: Through Hole
Features: Low ESR
Termination: PC Pins
Voltage Rating - DC: 900V
Applications: Automotive; DC Link, DC Filtering
Capacitance: 40μF
Tolerance: ±5%
Ratings: AEC-Q200
Lead Spacing: 2.067" (52.50mm)
ESR (Equivalent Series Resistance): 8.5 mOhms
Dielectric Material: Polypropylene (PP), Metallized
Categories: Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: Radial - 4 Leads
Height - Seated (Maximum): 1.969" (50.00mm)
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Parts Dimension: 2.264" L x 1.378" W (57.50mm x 35.00mm)

Buy Now
Film Capacitors - MKP1848640094Y5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKP1848640094Y5
Film Capacitors MKP1848640094Y5
CAP FILM 40UF 5% 900VDC RADIAL

CAP FILM 40UF 5% 900VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2870-MKP1848640094Y5-ND 62-MKP1848640094Y5 725219-MKP1848640094Y5 MKP1848640094Y5
Product Name Film Capacitors 40uF 900V Capacitor Film Capacitors - MKP1848640094Y5 Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Paper Film Capacitors - 103PPB162KB - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details