Vishay Intertechnology, Inc. OEM Parts - OEM Parts (M - N) - MKP1848612704K2 MKP1848612704K2

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016780-MKP184861270 4K2 Length: 32 mm Mounting: SMD (SMT) Capacitance: 12 µF Tolerance: 5 % Categories: OEM Parts(M-N) Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 20 mm RoHS: Compliant Min Operating Temperature: -40 °C Lead Pitch: 27.5 mm Dielectric: PP Lead Diameter: 800 µm
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016780-MKP184861270 4K2 Length: 32 mm Mounting: SMD (SMT) Capacitance: 12 µF Tolerance: 5 % Categories: OEM Parts(M-N) Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 20 mm RoHS: Compliant Min Operating Temperature: -40 °C Lead Pitch: 27.5 mm Dielectric: PP Lead Diameter: 800 µm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MKP1848612704K2 - 1016780-MKP1848612704K2 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MKP1848612704K2
1016780-MKP1848612704K2
OEM Parts - OEM Parts (M - N) - MKP1848612704K2 1016780-MKP1848612704K2
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016780-MKP184861270 4K2 Length: 32 mm Mounting: SMD (SMT) Capacitance: 12 µF Tolerance: 5 % Categories: OEM Parts(M-N) Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 20 mm RoHS: Compliant Min Operating Temperature: -40 °C Lead Pitch: 27.5 mm Dielectric: PP Lead Diameter: 800 µm

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016780-MKP1848612704K2
Length: 32 mm
Mounting: SMD (SMT)
Capacitance: 12 µF
Tolerance: 5 %
Categories: OEM Parts(M-N)
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 20 mm
RoHS: Compliant
Min Operating Temperature: -40 °C
Lead Pitch: 27.5 mm
Dielectric: PP
Lead Diameter: 800 µm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1016780-MKP1848612704K2
Product Name OEM Parts - OEM Parts (M - N) - MKP1848612704K2
Unlock Full Specs
to access all available technical data