Vishay Intertechnology, Inc. Through-Hole 700 V 10 uF Capacitor MKP1848610704K2

Description
CAPACITOR, METALLIZED FILM, POLYPROPYLENE, 700 V, 10 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: MKP1848610704K2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 700 V, 10 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 700 V, 10 uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848610704K2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAPACITOR, METALLIZED FILM, POLYPROPYLENE, 700 V, 10 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: MKP1848610704K2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 700 V, 10 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 700 V, 10 uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848610704K2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 700 V 10 uF Capacitor
62-MKP1848610704K2
Through-Hole 700 V 10 uF Capacitor 62-MKP1848610704K2
CAPACITOR, METALLIZED FILM, POLYPROPYLENE, 700 V, 10 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: MKP1848610704K2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 700 V, 10 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 700 V, 10 uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848610704K2 can be used for catalog matching and distributor lookup.

CAPACITOR, METALLIZED FILM, POLYPROPYLENE, 700 V, 10 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: MKP1848610704K2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 700 V, 10 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 700 V, 10 uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848610704K2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 2870-MKP1848610704K2-ND - DigiKey
Thief River Falls, MN, United States
10µF Film Capacitor 700V Polypropylene (PP), Metallized Radial

10µF Film Capacitor 700V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - MKP1848610704K2 - 1224000-MKP1848610704K2 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - MKP1848610704K2
1224000-MKP1848610704K2
Film Capacitors - MKP1848610704K2 1224000-MKP1848610704K2
Manufacturer: Vishay BC Components Win Source Part Number: 1224000-MKP184861070 4K2 Packaging: Bulk Mounting Style: Through Hole Features: Low ESR Termination: PC Pins Voltage Rating - DC: 700V Applications: Automotive; DC Link, DC Filtering Capacitance: 10μF Tolerance: ±5% Ratings: AEC-Q200 Lead Spacing: 1.083" (27.50mm) ESR (Equivalent Series Resistance): 7 mOhms Dielectric Material: Polypropylene (PP), Metallized Categories: Capacitors Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.vishay.com Manufacturer Package: Radial Height - Seated (Maximum): 1.220" (31.00mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 65 MSL Level: 1 (Unlimited) Parts Dimension: 1.260" L x 0.827" W (32.00mm x 21.00mm)

Manufacturer: Vishay BC Components
Win Source Part Number: 1224000-MKP1848610704K2
Packaging: Bulk
Mounting Style: Through Hole
Features: Low ESR
Termination: PC Pins
Voltage Rating - DC: 700V
Applications: Automotive; DC Link, DC Filtering
Capacitance: 10μF
Tolerance: ±5%
Ratings: AEC-Q200
Lead Spacing: 1.083" (27.50mm)
ESR (Equivalent Series Resistance): 7 mOhms
Dielectric Material: Polypropylene (PP), Metallized
Categories: Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: Radial
Height - Seated (Maximum): 1.220" (31.00mm)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 65
MSL Level: 1 (Unlimited)
Parts Dimension: 1.260" L x 0.827" W (32.00mm x 21.00mm)

Buy Now
Cap, 10Uf, 700V, Film, Radial; Dielectric Type Vishay - 19T3766 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 700V, Film, Radial; Dielectric Type Vishay
19T3766
Cap, 10Uf, 700V, Film, Radial; Dielectric Type Vishay 19T3766
CAP, 10UF, 700V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes

CAP, 10UF, 700V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 700V, Film, Radial Rohs Compliant Vishay - 69AH1109 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 700V, Film, Radial Rohs Compliant Vishay
69AH1109
Cap, 10Uf, 700V, Film, Radial Rohs Compliant Vishay 69AH1109
CAP, 10UF, 700V, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 10UF, 700V, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Film Capacitors - MKP1848610704K2 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
MKP1848610704K2
Film Capacitors MKP1848610704K2
CAP FILM 10UF 5% 700VDC RADIAL

CAP FILM 10UF 5% 700VDC RADIAL

Supplier's Site Datasheet
Film Capacitors - MKP1848610704K2 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKP1848610704K2
Film Capacitors MKP1848610704K2
CAP FILM 10UF 5% 700VDC RADIAL

CAP FILM 10UF 5% 700VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-MKP1848610704K2 2870-MKP1848610704K2-ND 1224000-MKP1848610704K2 19T3766 69AH1109 MKP1848610704K2 MKP1848610704K2
Product Name Through-Hole 700 V 10 uF Capacitor Film Capacitors Film Capacitors - MKP1848610704K2 Cap, 10Uf, 700V, Film, Radial; Dielectric Type Vishay Cap, 10Uf, 700V, Film, Radial Rohs Compliant Vishay Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 1.00E7 microF 10 microF 10 microF 10 microF 10 microF 10 microF
WVDC 700 volts 700 volts 700 volts 700 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic - 101C293U040AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details