The MKP1848610454K2 is a metallized polypropylene DC-link film capacitor designed for high-performance applications. It features a rated capacitance of 10 µF with a tolerance of ±5% and operates at a maximum DC voltage of 450 V. This capacitor is AEC-Q200 qualified, making it suitable for automotive applications, and is capable of handling high peak and RMS currents, which is beneficial for DC filtering in various systems. The capacitor is constructed with a sealed plastic case and resin encapsulation, ensuring durability and flame retardance. It has a self-inductance of less than 1 nH per mm of lead spacing and exhibits excellent insulation resistance, exceeding 10,000 s after one minute of measurement. The expected lifetime is over 100,000 hours at rated voltage and 70 °C, with a failure rate of less than 10 FIT at half the rated voltage and 40 °C. Applications for this capacitor include high-performance DC filtering, hybrid and electric vehicle powertrains, renewable energy inverters, motor drives, and power supplies. Its robust specifications make it a reliable choice for engineers seeking a dependable capacitor for demanding environments.
10µF Film Capacitor 450V Polypropylene (PP), Metallized Radial
CAP FILM 10UF 5% 450VDC RADIAL
CAP FILM 10UF 5% 450VDC RADIAL
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1848610454K2-ND | MKP1848610454K2 | MKP1848610454K2 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | Automotive | Automotive; Automotive; DC Link, DC Filtering | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |