Vishay Intertechnology, Inc. Capacitors - Film Capacitors MKP1848590084K2

Description
Win Source Part Number: 1202865-MKP184859008 4K2 Category: Capacitors>Film Capacitors Series: MKP1848 DC-Link Features: Low ESR Termination: PC Pins Package: Bulk Voltage Rating - DC: 800V Applications: Automotive; DC Link, DC Filtering Height - Seated (Max): 1.382" (35.10mm) Standard Package: 70 Capacitance: 9 µF Tolerance: ±5% Ratings: AEC-Q200 Lead Spacing: 1.083" (27.50mm) ESR (Equivalent Series Resistance): 8 mOhms Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 105°C Dimension: 1.260" L x 0.787" W (32.00mm x 20.00mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. HTSUS: 8532.25.0070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 56-MKP1848590084K2
Request a Quote Datasheet
Description
Win Source Part Number: 1202865-MKP184859008 4K2 Category: Capacitors>Film Capacitors Series: MKP1848 DC-Link Features: Low ESR Termination: PC Pins Package: Bulk Voltage Rating - DC: 800V Applications: Automotive; DC Link, DC Filtering Height - Seated (Max): 1.382" (35.10mm) Standard Package: 70 Capacitance: 9 µF Tolerance: ±5% Ratings: AEC-Q200 Lead Spacing: 1.083" (27.50mm) ESR (Equivalent Series Resistance): 8 mOhms Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 105°C Dimension: 1.260" L x 0.787" W (32.00mm x 20.00mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. HTSUS: 8532.25.0070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 56-MKP1848590084K2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1202865-MKP1848590084K2 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1202865-MKP1848590084K2
Capacitors - Film Capacitors 1202865-MKP1848590084K2
Win Source Part Number: 1202865-MKP184859008 4K2 Category: Capacitors>Film Capacitors Series: MKP1848 DC-Link Features: Low ESR Termination: PC Pins Package: Bulk Voltage Rating - DC: 800V Applications: Automotive; DC Link, DC Filtering Height - Seated (Max): 1.382" (35.10mm) Standard Package: 70 Capacitance: 9 µF Tolerance: ±5% Ratings: AEC-Q200 Lead Spacing: 1.083" (27.50mm) ESR (Equivalent Series Resistance): 8 mOhms Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 105°C Dimension: 1.260" L x 0.787" W (32.00mm x 20.00mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. HTSUS: 8532.25.0070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 56-MKP1848590084K2

Win Source Part Number: 1202865-MKP1848590084K2
Category: Capacitors>Film Capacitors
Series: MKP1848 DC-Link
Features: Low ESR
Termination: PC Pins
Package: Bulk
Voltage Rating - DC: 800V
Applications: Automotive; DC Link, DC Filtering
Height - Seated (Max): 1.382" (35.10mm)
Standard Package: 70
Capacitance: 9 µF
Tolerance: ±5%
Ratings: AEC-Q200
Lead Spacing: 1.083" (27.50mm)
ESR (Equivalent Series Resistance): 8 mOhms
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 1.260" L x 0.787" W (32.00mm x 20.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
HTSUS: 8532.25.0070
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 56-MKP1848590084K2

Buy Now Datasheet
Film Capacitors MKP 9 F 5 800Vdc radial pitch 27.5 2pins Product overview: MKP1848590084K2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848590084K2 can be used for catalog matching and distributor lookup.

Film Capacitors MKP 9 F 5 800Vdc radial pitch 27.5 2pins Product overview: MKP1848590084K2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848590084K2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 2870-MKP1848590084K2-ND - DigiKey
Thief River Falls, MN, United States
9µF Film Capacitor 800V Polypropylene (PP), Metallized Radial

9µF Film Capacitor 800V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - MKP1848590084K2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1848590084K2
Capacitors - Film Capacitors MKP1848590084K2
MKP 9UF 5% 800VDC RADIAL PITCH 2

MKP 9UF 5% 800VDC RADIAL PITCH 2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1202865-MKP1848590084K2 62-MKP1848590084K2 2870-MKP1848590084K2-ND MKP1848590084K2
Product Name Capacitors - Film Capacitors Capacitor Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 9 microF 9 microF 9 microF 9 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 800 volts 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details