5µF Film Capacitor 900V Polypropylene (PP), Metallized Radial
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - DC: 125 V
ESR (Equivalent Series Resistance): 5mOhm
Operating Temperature: -40°C ~ 85°C
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Height - Seated (Max): 0.228" (5.80mm)
Termination: Solder
Capacitor DC-Link MKP 1848 900Vdc 5µF
Capacitor DC-Link MKP 1848 900Vdc 5µF
Capacitor DC-Link MKP 1848 900Vdc 5µF
5uF 900V PP Film Capacitor, 18mR ESR, Radial, 105°C Product overview: MKP1848550094K2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5uF, 900V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5uF, 900V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848550094K2 can be used for catalog matching and distributor lookup.
CAP FILM 5UF 5% 900VDC RADIAL
CAP FILM 5UF 5% 900VDC RADIAL
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1848550094K2-ND | 6842282 | 6842282P | 62-MKP1848550094K2 | MKP1848550094K2 | MKP1848550094K2 | |
| Product Name | Film Capacitors | Connectors,Interconnects | Film Capacitors | Film Capacitors | 5uF 900V Capacitor | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Applications | Automotive | Automotive | Automotive | Automotive; Automotive; DC Link, DC Filtering | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |