Vishay Intertechnology, Inc. Film Capacitors MKP1848540924K2

Description
4µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
4µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2870-MKP1848540924K2-ND - DigiKey
Thief River Falls, MN, United States
4µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial

4µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, 4Uf, 1.2Kv, Film, Radial; Dielectric Type Vishay - 19T3718 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4Uf, 1.2Kv, Film, Radial; Dielectric Type Vishay
19T3718
Cap, 4Uf, 1.2Kv, Film, Radial; Dielectric Type Vishay 19T3718
CAP, 4UF, 1.2KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes

CAP, 4UF, 1.2KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKP1848540924K2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1848540924K2
Capacitors - Film Capacitors MKP1848540924K2
CAP FILM 4UF 5% 1.2KVDC RADIAL

CAP FILM 4UF 5% 1.2KVDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2870-MKP1848540924K2-ND 19T3718 MKP1848540924K2
Product Name Film Capacitors Cap, 4Uf, 1.2Kv, Film, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive; Automotive; DC Link, DC Filtering
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Paper Film Capacitors - 105PPS102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - C17CF680J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details