Vishay Intertechnology, Inc. Automotive 2uF 1200V 0.0215 Ohm Capacitor MKP1848520924K2

Description
Cap Film 2uF 1200V PP 5% (32 X 15 X 25mm) Radial Wound 27.5mm 0.0215 Ohm 105°C Automotive Bulk Product overview: MKP1848520924K2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2uF, 1200V, 0.0215 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 2uF, 1200V, 0.0215 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848520924K2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 2uF 1200V PP 5% (32 X 15 X 25mm) Radial Wound 27.5mm 0.0215 Ohm 105°C Automotive Bulk Product overview: MKP1848520924K2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2uF, 1200V, 0.0215 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 2uF, 1200V, 0.0215 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848520924K2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 2uF 1200V 0.0215 Ohm Capacitor
62-MKP1848520924K2
Automotive 2uF 1200V 0.0215 Ohm Capacitor 62-MKP1848520924K2
Cap Film 2uF 1200V PP 5% (32 X 15 X 25mm) Radial Wound 27.5mm 0.0215 Ohm 105°C Automotive Bulk Product overview: MKP1848520924K2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2uF, 1200V, 0.0215 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 2uF, 1200V, 0.0215 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848520924K2 can be used for catalog matching and distributor lookup.

Cap Film 2uF 1200V PP 5% (32 X 15 X 25mm) Radial Wound 27.5mm 0.0215 Ohm 105°C Automotive Bulk Product overview: MKP1848520924K2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2uF, 1200V, 0.0215 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 2uF, 1200V, 0.0215 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848520924K2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - DC: 125 V ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Tape & Reel (TR)
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - DC: 125 V
ESR (Equivalent Series Resistance): 5mOhm
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)

Buy Now Datasheet
Film Capacitors - 2870-MKP1848520924K2-ND - DigiKey
Thief River Falls, MN, United States
2µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial

2µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Mkp 2 F 5% 1200Vdc Radial Pitch 27.5 / Loose Vishay - 19T3708 - Newark, An Avnet Company
Chicago, IL, United States
Mkp 2 F 5% 1200Vdc Radial Pitch 27.5 / Loose Vishay
19T3708
Mkp 2 F 5% 1200Vdc Radial Pitch 27.5 / Loose Vishay 19T3708
MKP 2 F 5% 1200Vdc radial pitch 27.5 / LOOSE

MKP 2 F 5% 1200Vdc radial pitch 27.5 / LOOSE

Supplier's Site
Capacitors - Film Capacitors MKP1848520924K2
CAP FILM 2UF 5% 1.2KVDC RADIAL

CAP FILM 2UF 5% 1.2KVDC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-MKP1848520924K2 2870-MKP1848520924K2-ND 19T3708 MKP1848520924K2
Product Name Automotive 2uF 1200V 0.0215 Ohm Capacitor Connectors,Interconnects Film Capacitors Mkp 2 F 5% 1200Vdc Radial Pitch 27.5 / Loose Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 2.00E6 microF 0.2200 microF 2 microF 2 microF
WVDC 1200 volts 125 volts 1200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-106MMR100K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Film Capacitors - 1725893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525000200FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details