Vishay Intertechnology, Inc. Connectors,Interconnects MKP1848520084K2

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder Lead Spacing: 1.083" (27.50mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder Lead Spacing: 1.083" (27.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder Lead Spacing: 1.083" (27.50mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Tape & Reel (TR)
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Termination: Solder
Lead Spacing: 1.083" (27.50mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 461-1216-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
2 suppliers
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
SMA Female 2 Hole Panel Mount Right Angle Connector Without Teflon - ET-SFRA-2H-WOT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details