Vishay Precision Group Automotive 20uF 900V 0.005 Ohm Capacitor MKP1848 620 094P4

Description
Cap Film 20uF 900V PP 5% (42 X 30 X 45mm) Wound 37.5mm 0.005 Ohm 105C Automotive Bulk Product overview: MKP1848 620 094P4 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20uF, 900V, 0.005 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 20uF, 900V, 0.005 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848 620 094P4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 20uF 900V PP 5% (42 X 30 X 45mm) Wound 37.5mm 0.005 Ohm 105C Automotive Bulk Product overview: MKP1848 620 094P4 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20uF, 900V, 0.005 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 20uF, 900V, 0.005 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848 620 094P4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 20uF 900V 0.005 Ohm Capacitor
62-MKP1848 620 094P4
Automotive 20uF 900V 0.005 Ohm Capacitor 62-MKP1848 620 094P4
Cap Film 20uF 900V PP 5% (42 X 30 X 45mm) Wound 37.5mm 0.005 Ohm 105C Automotive Bulk Product overview: MKP1848 620 094P4 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20uF, 900V, 0.005 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 20uF, 900V, 0.005 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848 620 094P4 can be used for catalog matching and distributor lookup.

Cap Film 20uF 900V PP 5% (42 X 30 X 45mm) Wound 37.5mm 0.005 Ohm 105C Automotive Bulk Product overview: MKP1848 620 094P4 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20uF, 900V, 0.005 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 20uF, 900V, 0.005 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848 620 094P4 can be used for catalog matching and distributor lookup.

Supplier's Site
Film Capacitors - MKP1848 620 094P4 - 990714-MKP1848 620 094P4 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - MKP1848 620 094P4
990714-MKP1848 620 094P4
Film Capacitors - MKP1848 620 094P4 990714-MKP1848 620 094P4
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990714-MKP1848 620 094P4 Packaging: Bulk Termination: Radial Voltage Rating: 900 V Length: 42 mm Voltage: 900 V Height - Seated (Max): 45.0088 mm Mounting: SMD (SMT) Capacitance: 20 µF Tolerance: 5 % ESR (Equivalent Series Resistance): 8.5 mΩ Dielectric Material: PP Height: 45 mm Number of Pins: 4 Width: 29.9974 mm Categories: Film Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): MKP1848620914Y5; BLC200J112B4E; MKP1848620094P5; MKP1848C62010JP5; C4AEOBW5200A3LJ; BLC200J901B4DMKP1848 620094P4; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 30 mm Mount: PCB, Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 900 V Voltage Rating (DC): 900 V REACH SVHC: Unknown Lead Pitch: 37.5 mm Lead Length: 6 mm Dielectric: PP Lead Diameter: 1 mm Life (Hours): 100000 hours

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990714-MKP1848 620 094P4
Packaging: Bulk
Termination: Radial
Voltage Rating: 900 V
Length: 42 mm
Voltage: 900 V
Height - Seated (Max): 45.0088 mm
Mounting: SMD (SMT)
Capacitance: 20 µF
Tolerance: 5 %
ESR (Equivalent Series Resistance): 8.5 mΩ
Dielectric Material: PP
Height: 45 mm
Number of Pins: 4
Width: 29.9974 mm
Categories: Film Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): MKP1848620914Y5; BLC200J112B4E; MKP1848620094P5; MKP1848C62010JP5; C4AEOBW5200A3LJ; BLC200J901B4DMKP1848620094P4;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 30 mm
Mount: PCB, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 900 V
Voltage Rating (DC): 900 V
REACH SVHC: Unknown
Lead Pitch: 37.5 mm
Lead Length: 6 mm
Dielectric: PP
Lead Diameter: 1 mm
Life (Hours): 100000 hours

Buy Now
Film Capacitor, Mkp1848 Series, 20 F, 5%, Pp (Polypropylene), 900 V Rohs Compliant Vishay - 69R9806 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Mkp1848 Series, 20 F, 5%, Pp (Polypropylene), 900 V Rohs Compliant Vishay
69R9806
Film Capacitor, Mkp1848 Series, 20 F, 5%, Pp (Polypropylene), 900 V Rohs Compliant Vishay 69R9806
Film Capacitor, MKP1848 Series, 20 F, 5%, PP (Polypropylene), 900 V RoHS Compliant: Yes

Film Capacitor, MKP1848 Series, 20 F, 5%, PP (Polypropylene), 900 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 62-MKP1848 620 094P4 990714-MKP1848 620 094P4 69R9806
Product Name Automotive 20uF 900V 0.005 Ohm Capacitor Film Capacitors - MKP1848 620 094P4 Film Capacitor, Mkp1848 Series, 20 F, 5%, Pp (Polypropylene), 900 V Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 20 microF 20 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11CF0R4C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details