Vishay Precision Group Film Capacitors MKP1847H61025JP4

Description
Film Capacitor MKP 10µF 5% 250Vac
Request a Quote Datasheet
Description
Film Capacitor MKP 10µF 5% 250Vac
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1504119 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1504119
Film Capacitors 1504119
Film Capacitor MKP 10µF 5% 250Vac

Film Capacitor MKP 10µF 5% 250Vac

Supplier's Site
Film Capacitors - 1504045 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1504045
Film Capacitors 1504045
Film Capacitor MKP 10µF 5% 250Vac

Film Capacitor MKP 10µF 5% 250Vac

Supplier's Site
Film Capacitors - 2870-MKP1847H61025JP4-ND - DigiKey
Thief River Falls, MN, United States
10µF Film Capacitor 250V 500V Polypropylene (PP), Metallized Radial - 4 Leads

10µF Film Capacitor 250V 500V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Capacitors - Film Capacitors - MKP1847H61025JP4 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1847H61025JP4
Capacitors - Film Capacitors MKP1847H61025JP4
CAP FILM 10UF 5% 500VDC RADIAL

CAP FILM 10UF 5% 500VDC RADIAL

Supplier's Site
Cap, 10Uf, 250Vac, Film, Radial Box; Dielectric Type Vishay - 02AC7668 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 250Vac, Film, Radial Box; Dielectric Type Vishay
02AC7668
Cap, 10Uf, 250Vac, Film, Radial Box; Dielectric Type Vishay 02AC7668
CAP, 10UF, 250VAC, FILM, RADIAL BOX; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 5%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 10UF, 250VAC, FILM, RADIAL BOX; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 5%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1504119 2870-MKP1847H61025JP4-ND MKP1847H61025JP4 02AC7668
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, 10Uf, 250Vac, Film, Radial Box; Dielectric Type Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive; Power Supply; Uninterruptable Power Supply, Welding, AC Harmonic Filter, Outdoor, Renewable Energy RF / Microwave; EMI, RFI Suppression
RoHS Compliant Yes Yes
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226UVG020MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details