3µF Film Capacitor 350V 700V Polypropylene (PP), Metallized Radial
Film Capacitor MKP 3µF 5% 350Vac
Film Capacitor MKP 3µF 5% 350Vac
CAP FILM 3UF 5% 700VDC RADIAL
CAP, 3µF, 350VAC, 5%, PP; Capacitance:3µF; Voltage Rating:350VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:MKP1847H Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes
CAP FILM 3UF 5% 700VDC RADIAL
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1847H53035JK2-ND | 1504039 | MKP1847H53035JK2 | 11AC3523 | MKP1847H53035JK2 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Cap, 3Μf, 350Vac, 5%, Pp; Capacitance Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; PP (Polypropylene) | Polypropylene; Polypropylene (PP), Metallized |