2µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial - 4 Leads
CAP, 2¦F, 480VAC, 5%, PP; CAPACITANCE:2¦F; VOLTAGE RATING:480VAC; CAPACITOR DIELECTRIC TYPE:PP (POLYPROPYLENE); CAPACITANCE TOLERANCE:¦ 5%; PRODUCT RANGE:MKP1847H SERIES; CAPACITOR CASE STYLE:-; CAPACITOR TERMINALS:RADIAL LEADED; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP FILM 2UF 5% 1KVDC RADIAL
CAP, 2µF, 480VAC, 5%, PP; Capacitance:2µF; Voltage Rating:480VAC; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:MKP1847H Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes
CAP FILM 2UF 5% 1KVDC RADIAL
| DigiKey | Radwell International | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1847H52048JP4-ND | 111017039 | MKP1847H52048JP4 | 11AC3522 | MKP1847H52048JP4 |
| Product Name | Film Capacitors | Capacitor | Film Capacitors | Cap, 2Μf, 480Vac, 5%, Pp; Capacitance Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; PP (Polypropylene) | Polypropylene; Polypropylene (PP), Metallized |